For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 478LMX035M2CD is an aluminum electrolytic capacitor with a capacitance of 4700 µF and a rated voltage of 35 V DC. It has a diameter of 25 mm and a length of 30 mm, with a maximum ESR of 0.0882 Ω at 120 Hz and 20°C, and a maximum ripple current of 1.7 A at 105°C. It operates within a temperature range of -40°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 478LMX035M2CD is an aluminum electrolytic capacitor with a capacitance of 4700 µF and a rated voltage of 35 V DC. It has a diameter of 25 mm and a length of 30 mm, with a maximum ESR of 0.0882 Ω at 120 Hz and 20°C, and a maximum ripple current of 1.7 A at 105°C. It operates within a temperature range of -40°C to +105°C and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.