The 478LMB025M2CC is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 4700 µF, and a maximum ripple current of 1.58 A at 120 Hz and 105°C. It has an ESR of 158.73 mΩ, operates from -25°C to +105°C, and is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied. The device measures 22 mm in diameter and 25 mm in length and meets a capacitance tolerance of +20% at 120 Hz and 20°C. Dissipation factor is 0.45 at 120 Hz, and leakage current is limited to 3√CV or 5000 µA, whichever is less.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478LMB025M2CC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |