For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 2.67 A @ 100 kHz, 105°C
ESR: 56.4 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 30mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 2.67 A @ 100 kHz, 105°C
ESR: 56.4 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 30mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 478KXM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 4700 µF and a capacitance tolerance of ±20%. It operates from -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum RMS ripple current of 2670 mA at 100 kHz and 105°C, and an ESR of 0.0564 Ω at 120 Hz and 20°C. Its physical dimensions are 16 mm in diameter and 30 mm in length, with a lead spacing of 7.5 mm.
Datasheet Summary Powered by GS/AI
The 478KXM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 4700 µF and a capacitance tolerance of ±20%. It operates from -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum RMS ripple current of 2670 mA at 100 kHz and 105°C, and an ESR of 0.0564 Ω at 120 Hz and 20°C. Its physical dimensions are 16 mm in diameter and 30 mm in length, with a lead spacing of 7.5 mm.