For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 3.81 A @ 100 kHz, 105°C
ESR: 106 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 26mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 3.81 A @ 100 kHz, 105°C
ESR: 106 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 26mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 478JZM6R3M is a 4,700 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a maximum ESR of 0.106 Ω at 120 Hz and 25°C, and a ripple current rating of 3,810 mA at 100 kHz and 105°C. It measures 12.5 mm in diameter and 26 mm in length, with a lead spacing of 5 mm. The capacitor operates from -40°C to +105°C and meets a load life requirement of 2,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 478JZM6R3M is a 4,700 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a maximum ESR of 0.106 Ω at 120 Hz and 25°C, and a ripple current rating of 3,810 mA at 100 kHz and 105°C. It measures 12.5 mm in diameter and 26 mm in length, with a lead spacing of 5 mm. The capacitor operates from -40°C to +105°C and meets a load life requirement of 2,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.