Cornell Dubilier Aluminum Electrolytic 478CKS6R3M

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.83 A @ 120 Hz, 85°C ESR: 112.9 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.83 A @ 120 Hz, 85°C ESR: 112.9 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 478CKS6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 4700 µF and a tolerance of ±20%. It has an ESR of 0.1129 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1830 mA at 120 Hz and 85°C. The component measures 12.5 mm in diameter and 20 mm in length. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 478CKS6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 4700 µF and a tolerance of ±20%. It has an ESR of 0.1129 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1830 mA at 120 Hz and 85°C. The component measures 12.5 mm in diameter and 20 mm in length. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 478CKS6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
478CKS6R3M
Aluminum Electrolytic 478CKS6R3M
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.83 A @ 120 Hz, 85°C ESR: 112.9 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.83 A @ 120 Hz, 85°C
  • ESR: 112.9 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
478CKS6R3M
Aluminum Electrolytic Capacitors - Radial Leaded 478CKS6R3M
Aluminum Electrolytic Capacitors - Radial Leaded 4700uF 6.3V 20% tol. ELECTROLYTIC

Aluminum Electrolytic Capacitors - Radial Leaded 4700uF 6.3V 20% tol. ELECTROLYTIC

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 478CKS6R3M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
478CKS6R3M
Capacitors - Aluminum Electrolytic Capacitors 478CKS6R3M
CAP ALUM 4700UF 20% 6.3V RADIAL

CAP ALUM 4700UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478CKS6R3M 478CKS6R3M 478CKS6R3M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details