Axial lead aluminum electrolytic capacitor with a rated voltage of 63 WVDC and a capacitance of 470 µF, offering a maximum RMS ripple current of 845 mA at 120 Hz and +85°C. It has an ESR of 0.353 Ω at 120 Hz and +20°C, and is housed in a 13x31 mm cylindrical case. The capacitor operates from -25°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 353mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 470µF 63V
CAP ALUM 470UF 20% 63V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477TTA063M | 1572-1497-ND | 2002-477TTA063M | 477TTA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |