Cornell Dubilier Aluminum Electrolytic Capacitors 477LMX250M2DD

Description
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 470µF 250V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 470µF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-477LMX250M2DD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477LMX250M2DD
Aluminum Electrolytic Capacitors 2002-477LMX250M2DD
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 470µF 250V

Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 470µF 250V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 477LMX250M2DD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477LMX250M2DD-ND
Aluminum Electrolytic Capacitors 477LMX250M2DD-ND
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 529.1mOhm @ 120Hz 5000 Hrs @ 105°C

470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 529.1mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477LMX250M2DD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
477LMX250M2DD
Capacitors - Aluminum Electrolytic Capacitors 477LMX250M2DD
CAP ALUM 470UF 20% 250V SNAP

CAP ALUM 470UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-477LMX250M2DD 477LMX250M2DD-ND 477LMX250M2DD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711146 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers