Cornell Dubilier Aluminum Electrolytic Capacitors 477LBB350M2DF

Description
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 470µF 350V
Request a Quote Datasheet
Description
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 470µF 350V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-477LBB350M2DF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477LBB350M2DF
Aluminum Electrolytic Capacitors 2002-477LBB350M2DF
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 470µF 350V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 470µF 350V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 477LBB350M2DF-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477LBB350M2DF-ND
Aluminum Electrolytic Capacitors 477LBB350M2DF-ND
470µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 529.11mOhm @ 120Hz 3000 Hrs @ 85°C

470µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 529.11mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477LBB350M2DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
477LBB350M2DF
Capacitors - Aluminum Electrolytic Capacitors 477LBB350M2DF
CAP ALUM 470UF 20% 350V SNAP

CAP ALUM 470UF 20% 350V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-477LBB350M2DF 477LBB350M2DF-ND 477LBB350M2DF
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
WVDC 350 volts 350 volts
Packing Method Tray; Tray Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details