85 ºC Snap-Mount Aluminum Electrolytic Capacitors 470µF 450V
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 529.11mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 470UF 20% 450V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-477LBA450M2EH | 1572-1156-ND | 477LBA450M2EH |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| WVDC | 450 volts | 450 volts | |
| Packing Method | Tray; Tray | Bulk | Bulk; Bulk |