The 477FSB360XDG is a 470 µF aluminum electrolytic capacitor rated for 360 VDC with a maximum ESR of 0.219 Ω at 120 Hz and 20°C, designed for photoflash applications. It has a snap-in mounting style with dimensions of 30 mm in diameter and 45 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for leakage current, dissipation factor, and endurance under repeated charge/discharge cycles and shelf life conditions at 70°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477FSB360XDG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |