The 477FSB360XBP is an aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 470 µF, designed for photoflash applications. It has a snap-in mounting style with dimensions of 22 mm in diameter and 55 mm in length. The maximum equivalent series resistance at 120 Hz and 20°C is 0.219 Ω. It operates within a temperature range of -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The dissipation factor does not exceed 0.1 for capacitances above 600 µF. The capacitor meets specified performance criteria after 5000 flashes at rated voltage and retains stable characteristics after 500 hours at 70°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477FSB360XBP |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |