Aluminum electrolytic capacitor for photoflash applications with a rated voltage of 330 VDC, 470 µF capacitance, and a snap-in mount. It measures 30 mm in diameter and 35 mm in length, with a maximum ESR of 0.219 Ω at 120 Hz and 20°C. The operating temperature range is -20°C to +55°C, capacitance tolerance is -10% to +20%, and it supports 5000 flashes at rated voltage with a discharge resistance of 0.7 to 1.0 Ω. Dissipation factor is ≤0.219 at 120 Hz, and leakage current is specified at 5 minutes at 25°C. Shelf life and charge/discharge stability are maintained after 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477FSB330XGDE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |