Aluminum polymer capacitor for DC-DC converters and voltage regulation, rated for 25 VDC, with a capacitance of 47 µF, maximum ESR of 36 mΩ at 100 kHz and +20°C, and a rated ripple current of 2100 mA at 100 kHz and +105°C. It has a radial package with dimensions 8 mm diameter by 8 mm length, operates from -55°C to +105°C, and meets a 2000-hour load life at 105°C with rated voltage applied. Leakage current is limited to 280 µA at 20°C, and dissipation factor is 10% maximum at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 47UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476ULR025MFF | 476ULR025MFF | 476ULR025MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |