Aluminum polymer capacitor rated for 20 VDC with a capacitance of 47 µF, featuring a maximum ESR of 33 mΩ at 100 kHz and 105°C, and a maximum ripple current of 2100 mA at 100 kHz and 105°C. The part is housed in a radial package with dimensions of 8 mm in diameter and 8 mm in length. It operates within a temperature range of -55°C to +105°C, maintains a capacitance tolerance of +20% at 120 Hz and 20°C, and meets load life and damp heat test criteria with specified limits on capacitance change, dissipation factor, ESR, and leakage current.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 47UF 20% 20V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476ULR020MFF | 476ULR020MFF | 476ULR020MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |