The 476TTA100M is an axial lead aluminum electrolytic capacitor with a rated voltage of 100 WVDC and a capacitance of 47 µF. It has a maximum RMS ripple current of 190 mA at 120 Hz and +20°C, and a maximum ESR of 3.527 Ω at 120 Hz and +20°C. The capacitor measures 8 mm in diameter by 20 mm in length. It operates within a temperature range of -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 47µF 100V
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.527Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 100V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TTA100M | 2002-476TTA100M | 1572-1485-ND | 476TTA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |