476TMA050M is a 50VDC aluminum electrolytic capacitor with a capacitance of 47 µF, rated for extended life at +105°C with a 2000-hour load life. It has a maximum ESR of 4.233 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 100 mA under those conditions. The unit is packaged in a 6.3 mm diameter by 16 mm length axial lead form. Operating temperature ranges from -40°C to +105°C at this voltage rating. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is specified as 0.01CV + 40 µA. It meets the shelf and load life requirements of 1000 and 2000 hours at 105°C respectively, with capacitance change under 20% and dissipation factor under 200% of maximum specified values.
47µF 50V Aluminum Electrolytic Capacitors Axial, Can 4.233Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 47µF 50V
CAP ALUM 47UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TMA050M | 476TMA050M-ND | 2002-476TMA050M | 476TMA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |