Cornell Dubilier Aluminum Electrolytic 476SVH100MFE

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 170 mA @ 120 Hz, 105°C ESR: 6.35 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 170 mA @ 120 Hz, 105°C ESR: 6.35 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476SVH100MFE is an aluminum electrolytic capacitor rated for 100V DC, with a capacitance of 47 µF, a maximum RMS ripple current of 170 mA at 120 Hz and 105°C, and an ESR of 6.35 Ω at 120 Hz and 20°C. It has a diameter of 8 mm and a length of 10.5 mm. The capacitor operates from -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. It is designed for filtering, bypass, coupling, and blocking applications.

Datasheet Summary
Powered by GS/AI

The 476SVH100MFE is an aluminum electrolytic capacitor rated for 100V DC, with a capacitance of 47 µF, a maximum RMS ripple current of 170 mA at 120 Hz and 105°C, and an ESR of 6.35 Ω at 120 Hz and 20°C. It has a diameter of 8 mm and a length of 10.5 mm. The capacitor operates from -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. It is designed for filtering, bypass, coupling, and blocking applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476SVH100MFE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476SVH100MFE
Aluminum Electrolytic 476SVH100MFE
For New Design: Yes Capacitance: 47 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 170 mA @ 120 Hz, 105°C ESR: 6.35 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 100V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 170 mA @ 120 Hz, 105°C
  • ESR: 6.35 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 476SVH100MFE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers