Cornell Dubilier Aluminum Electrolytic 476PUM6R3M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 44 mA @ 120 Hz, 85°C ESR: 7.76 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 44 mA @ 120 Hz, 85°C ESR: 7.76 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476PUM6R3M is a 47 µF aluminum electrolytic capacitor rated for 6.3 V DC, with a diameter of 4 mm and a height of 7 mm, designed for bypass, coupling, filtering, and blocking applications. It operates from -40°C to +85°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, an ESR of 7.76 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 44 mA at 120 Hz and 85°C. It meets 1000-hour load life requirements at 85°C with rated voltage and ripple current applied, and features lead-free terminations.

Datasheet Summary
Powered by GS/AI

The 476PUM6R3M is a 47 µF aluminum electrolytic capacitor rated for 6.3 V DC, with a diameter of 4 mm and a height of 7 mm, designed for bypass, coupling, filtering, and blocking applications. It operates from -40°C to +85°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, an ESR of 7.76 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 44 mA at 120 Hz and 85°C. It meets 1000-hour load life requirements at 85°C with rated voltage and ripple current applied, and features lead-free terminations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476PUM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476PUM6R3M
Aluminum Electrolytic 476PUM6R3M
For New Design: Yes Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 44 mA @ 120 Hz, 85°C ESR: 7.76 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 7mm Lead Spacing: 1.5mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 44 mA @ 120 Hz, 85°C
  • ESR: 7.76 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 7mm
  • Lead Spacing: 1.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 476PUM6R3M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic - 101C623U030BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details