Cornell Dubilier Aluminum Electrolytic 476PUM025M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 70 mA @ 120 Hz, 85°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 70 mA @ 120 Hz, 85°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476PUM025M is a 47 µF aluminum electrolytic capacitor rated for 25 VDC with a capacitance tolerance of ±20%. It has a maximum ESR of 4.938 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 70 mA at 120 Hz and 85°C. The component measures 6.3 mm in diameter and 7 mm in length, with a lead spacing of 2.5 mm. Operating temperature ranges from -40°C to +85°C. Load life is 1000 hours at 85°C with rated voltage and ripple current applied, maintaining capacitance change under 25% and dissipation factor under 200% of maximum specified value.

Datasheet Summary
Powered by GS/AI

The 476PUM025M is a 47 µF aluminum electrolytic capacitor rated for 25 VDC with a capacitance tolerance of ±20%. It has a maximum ESR of 4.938 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 70 mA at 120 Hz and 85°C. The component measures 6.3 mm in diameter and 7 mm in length, with a lead spacing of 2.5 mm. Operating temperature ranges from -40°C to +85°C. Load life is 1000 hours at 85°C with rated voltage and ripple current applied, maintaining capacitance change under 25% and dissipation factor under 200% of maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476PUM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476PUM025M
Aluminum Electrolytic 476PUM025M
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 70 mA @ 120 Hz, 85°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 70 mA @ 120 Hz, 85°C
  • ESR: 4.94 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 476PUM025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
476PUM025M-ND
Aluminum Electrolytic Capacitors 476PUM025M-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 4.938Ohm @ 120Hz 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 4.938Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-476PUM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-476PUM025M
Aluminum Electrolytic Capacitors 2002-476PUM025M
Aluminum Electrolytic Capacitors, +85 ºC 7mm Height, Low Profile, Radial Leaded

Aluminum Electrolytic Capacitors, +85 ºC 7mm Height, Low Profile, Radial Leaded

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476PUM025M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
476PUM025M
Capacitors - Aluminum Electrolytic Capacitors 476PUM025M
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 476PUM025M 476PUM025M-ND 2002-476PUM025M 476PUM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C762T200DJ1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7600 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers