Cornell Dubilier Aluminum Electrolytic 476PUM016M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 65 mA @ 120 Hz, 85°C ESR: 5.64 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 65 mA @ 120 Hz, 85°C ESR: 5.64 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476PUM016M is an aluminum electrolytic capacitor rated for 16V DC with a capacitance of 47 µF and a tolerance of +20%. It operates from -40°C to +85°C, has an ESR of 5.644 Ω at 120 Hz and 20°C, and supports a ripple current of 65 mA at 120 Hz and 85°C. The unit measures 5 mm in diameter and 7 mm in length. The capacitor meets a 1000-hour load life specification at 85°C with rated voltage and ripple current applied, and maintains leakage current and dissipation factor within specified limits after shelf life testing.

Datasheet Summary
Powered by GS/AI

The 476PUM016M is an aluminum electrolytic capacitor rated for 16V DC with a capacitance of 47 µF and a tolerance of +20%. It operates from -40°C to +85°C, has an ESR of 5.644 Ω at 120 Hz and 20°C, and supports a ripple current of 65 mA at 120 Hz and 85°C. The unit measures 5 mm in diameter and 7 mm in length. The capacitor meets a 1000-hour load life specification at 85°C with rated voltage and ripple current applied, and maintains leakage current and dissipation factor within specified limits after shelf life testing.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476PUM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476PUM016M
Aluminum Electrolytic 476PUM016M
For New Design: Yes Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 65 mA @ 120 Hz, 85°C ESR: 5.64 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 65 mA @ 120 Hz, 85°C
  • ESR: 5.64 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 7mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476PUM016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
476PUM016M
Capacitors - Aluminum Electrolytic Capacitors 476PUM016M
CAP ALUM 47UF 20% 16V RADIAL

CAP ALUM 47UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 476PUM016M 476PUM016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C682U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details