Cornell Dubilier
Aluminum Electrolytic
476PGM6R3M
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 55 mA @ 120 Hz, 105°C
ESR: 7.76 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 7mm
Lead Spacing: 2mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 55 mA @ 120 Hz, 105°C
ESR: 7.76 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 7mm
Lead Spacing: 2mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 55 mA @ 120 Hz, 105°C
ESR: 7.76 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 7mm
Lead Spacing: 2mm
- For New Design: Yes
- Capacitance: 47 µF
- Voltage DC: 6.3V
- Tolerance: -20%/+20%
- Min Temp: -55°C
- Max Temp: 105°C
- Load Life: 1,000 @ 105°C
- Ripple Current: 55 mA @ 120 Hz, 105°C
- ESR: 7.76 Ω @ 120 Hz, 20°C
- Diameter: 5mm
- Length: 7mm
- Lead Spacing: 2mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
476PGM6R3M |
|
Product Name
|
Aluminum Electrolytic |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Operating Temperature
|
-55 to 105 C (-67 to 221 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
4 suppliers