Radial Lead Aluminum Electrolytic Capacitors, Very Long Life
+105 °C 10,000 hrs Radial Lead Aluminum Electrolytic Capacitors|•Electron
ELECTROLYTIC/IC
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-476KFM250MQU | 476KFM250MQU | 1572-476KFM250MQU-ND |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Lead Style | Radial | Radial; Radial | |
| Packing Method | Bag | Bulk | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) |