For New Design: Yes
Capacitance: 47 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 80 mA @ 120 Hz, 105°C
ESR: 5.64 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 9mm
Lead Spacing: 2mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 80 mA @ 120 Hz, 105°C
ESR: 5.64 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 9mm
Lead Spacing: 2mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 476FXM025M is a 47 µF, 25 V DC aluminum electrolytic capacitor with a rated load life of 1000 hours at 105°C. It has a maximum ESR of 5.64 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 80 mA at 120 Hz and 105°C. The capacitor measures 5 mm in diameter and 9 mm in length, with a lead spacing of 2.0 mm. It operates over a temperature range of -55°C to +105°C and has a capacitance tolerance of ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 476FXM025M is a 47 µF, 25 V DC aluminum electrolytic capacitor with a rated load life of 1000 hours at 105°C. It has a maximum ESR of 5.64 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 80 mA at 120 Hz and 105°C. The capacitor measures 5 mm in diameter and 9 mm in length, with a lead spacing of 2.0 mm. It operates over a temperature range of -55°C to +105°C and has a capacitance tolerance of ±20% at 120 Hz and 20°C.