Cornell Dubilier Aluminum Electrolytic Capacitors 476CKE050M

Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 3.527Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 3.527Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1572-1474-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1474-ND
Aluminum Electrolytic Capacitors 1572-1474-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 3.527Ohm @ 120Hz 2000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can 3.527Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 476CKE050M - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
476CKE050M
Aluminum Electrolytic Capacitor 476CKE050M
+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles

+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-476CKE050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-476CKE050M
Aluminum Electrolytic Capacitors 2002-476CKE050M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 47µF 50V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 47µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476CKE050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
476CKE050M
Capacitors - Aluminum Electrolytic Capacitors 476CKE050M
CAP ALUM 47UF 20% 50V RADIAL

CAP ALUM 47UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1572-1474-ND 476CKE050M 2002-476CKE050M 476CKE050M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Bypass General Purpose Bypass; Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details