475TTA100M is an axial lead aluminum electrolytic capacitor rated for 100 WVDC with a capacitance of 4.7 µF, a maximum ESR of 50.2383 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 40 mA at 120 Hz and +85°C. It has a dimensional size of 5x13 mm and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for filtering, bypass, coupling, and blocking applications, with a load life of 2000 hours at 85°C under rated voltage and ripple current.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 4.7µF 100V
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 50.2383Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 4.7UF 20% 100V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475TTA100M | 2002-475TTA100M | 1572-1733-ND | 475TTA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |