CAP CER 1PF 7KV C0G 4040
CAP CER 1PF 7KV C0G 4040
CAP CER 1PF 7KV C0G 4040
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1608-404027K01P00BQRAF9LMCT-ND | 1608-404027K01P00BQRAF9LMDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 7000 volts | 7000 volts |