Knowles Ceramic Capacitors 404026300123JQRAF9LM

Description
CAP CER 0.012UF 630V C0G SMD
Request a Quote Datasheet
Description
CAP CER 0.012UF 630V C0G SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-404026300123JQRAF9LMTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.012UF 630V C0G SMD

CAP CER 0.012UF 630V C0G SMD

Buy Now Datasheet
Ceramic Capacitors - 1608-404026300123JQRAF9LMDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.012UF 630V C0G SMD

CAP CER 0.012UF 630V C0G SMD

Buy Now Datasheet
Ceramic Capacitors - 1608-404026300123JQRAF9LMCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.012UF 630V C0G SMD

CAP CER 0.012UF 630V C0G SMD

Buy Now Datasheet
Ceramic Capacitors - 404026300123JQRAF9LM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
404026300123JQRAF9LM
Ceramic Capacitors 404026300123JQRAF9LM
4040 SIZE - 2 SINTERED SILVER WI

4040 SIZE - 2 SINTERED SILVER WI

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-404026300123JQRAF9LMTR-ND 1608-404026300123JQRAF9LMDKR-ND 404026300123JQRAF9LM
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers