The Type 401C aluminum electrolytic capacitor with part number 401C154M016EC8 is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments. It has a capacitance of 150,000 µF, a rated voltage of 16 Vdc, and operates over a temperature range of -55 °C to +105 °C. The capacitor features an ESR of 6.6 mΩ at 20 kHz and a ripple current rating of 25.1 A at 85 °C. It is housed in a 1 3/4 inch diameter by 4 1/8 inch length case (EC). The part meets EIA IS-749 ripple life test standards with 2,000 hours at 85 °C and a 4,000-hour life test at 105 °C with rated voltage. Capacitance tolerance is ±20%, and it includes Thermal-Pak™ extended cathode construction for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The Type 401C aluminum electrolytic capacitor with part number 401C154M016EC8 is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments. It has a capacitance of 150,000 µF, a rated voltage of 16 Vdc, and operates over a temperature range of -55 °C to +105 °C. The capacitor features an ESR of 6.6 mΩ at 20 kHz and a ripple current rating of 25.1 A at 85 °C. It is housed in a 1 3/4 inch diameter by 4 1/8 inch length case (EC). The part meets EIA IS-749 ripple life test standards with 2,000 hours at 85 °C and a 4,000-hour life test at 105 °C with rated voltage. Capacitance tolerance is ±20%, and it includes Thermal-Pak™ extended cathode construction for improved heat dissipation.