The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications requiring full performance from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 401C134M010AC8 operates at 10 Vdc with a capacitance of 130,000 µF, has a maximum ESR of 10.8 mΩ at 120 Hz and 7.1 mΩ at 20 kHz, and supports a ripple current of 19.7 A at 25 °C and 21.3 A at 85 °C. It is housed in a case measuring 1 3/8 inches in diameter and 4 1/8 inches in length. The capacitor meets EIA IS-749 ripple life tests for 2,000 hours at 85 °C and has a shelf life of 500 hours at 105 °C. Capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C134M010AC8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |