The 398LMB025M2AC is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 3900 µF, a maximum ESR of 170.04 mΩ at 120 Hz and +20°C, and a ripple current rating of 2.02 A RMS at 105°C. It has a dimensional size of 22x25 mm and operates within a temperature range of -25°C to +105°C. The capacitor meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of maximum specified value. Lead style is Code 2 (standard), with a diameter of 22 mm. The part is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 398LMB025M2AC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |