Cornell Dubilier Aluminum Electrolytic 398KXM016M

Description
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.46 A @ 100 kHz, 105°C ESR: 68 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.46 A @ 100 kHz, 105°C ESR: 68 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 398KXM016M is a 3900 µF aluminum electrolytic capacitor rated for 16 VDC, designed for bypass, coupling, filtering, and de-coupling applications. It operates from -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. Its dimensions are 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. At 120 Hz and 20°C, it has an ESR of 0.068 Ω and a maximum RMS ripple current of 3460 mA at 100 kHz and 105°C. The capacitance tolerance is ±20% at 120 Hz and 20°C. The dissipation factor is 0.068 at 120 Hz, and leakage current is ≤100% of the maximum specified value.

Datasheet Summary
Powered by GS/AI

The 398KXM016M is a 3900 µF aluminum electrolytic capacitor rated for 16 VDC, designed for bypass, coupling, filtering, and de-coupling applications. It operates from -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. Its dimensions are 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. At 120 Hz and 20°C, it has an ESR of 0.068 Ω and a maximum RMS ripple current of 3460 mA at 100 kHz and 105°C. The capacitance tolerance is ±20% at 120 Hz and 20°C. The dissipation factor is 0.068 at 120 Hz, and leakage current is ≤100% of the maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 398KXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
398KXM016M
Aluminum Electrolytic 398KXM016M
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.46 A @ 100 kHz, 105°C ESR: 68 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 3,900 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 3.46 A @ 100 kHz, 105°C
  • ESR: 68 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-398KXM016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-398KXM016M-ND
Aluminum Electrolytic Capacitors 1572-398KXM016M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-398KXM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-398KXM016M
Aluminum Electrolytic Capacitors 2002-398KXM016M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 398KXM016M 1572-398KXM016M-ND 2002-398KXM016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3900 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C714U020DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details