The 383LX683M035N102 is a snap-in aluminum electrolytic capacitor designed for high ripple current applications in power supplies and motor drives. It has a 40 mm diameter and 105 mm length, with four snap-in pins rated for 35 Vdc and a capacitance of 68,000 µF ±20%. The capacitor operates from -25 °C to +105 °C and has a rated ripple current of 9.27 A at 120 Hz and 10.66 A at 105 °C. It meets a 3000-hour endurance life test at full load and 105 °C with limited capacitance change and ESR drift. The case uses a PVC or PET insulating sleeve.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1005217-383LX683M035
Packaging: Bulk
Voltage Rating: 35V
Applications: General Purpose
Height - Seated (Max): 4.213" (107.00mm)
Mounting: Through Hole
Capacitance: 68000μF
Tolerance: ±20%
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
ESR: 16 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Snap-In - 4 Lead
Ripple Current - Low Frequency: 9.27A @ 120Hz
Ripple Current - High Frequency: 10.66A @ 20kHz
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
CAP ALUM 68000UF 20% 35V SNAP
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 383LX683M035N102 | 1005217-383LX683M035N102 | 383LX683M035N102 |
| Product Name | Aluminum Electrolytic | Aluminum Capacitors - 383LX683M035N102 | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 68000 microF | 68000 microF | 68000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |