Knowles Ceramic Capacitors 3825YA500682KJRSYX

Description
3825 500VAC 6.80 NF 10% X7R
Request a Quote Datasheet
Description
3825 500VAC 6.80 NF 10% X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-3825YA500682KJRSYXTR-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 6.80 NF 10% X7R

3825 500VAC 6.80 NF 10% X7R

Buy Now Datasheet
Ceramic Capacitors - 1608-3825YA500682KJRSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 6.80 NF 10% X7R

3825 500VAC 6.80 NF 10% X7R

Buy Now Datasheet
Ceramic Capacitors - 1608-3825YA500682KJRSYXCT-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 6.80 NF 10% X7R

3825 500VAC 6.80 NF 10% X7R

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-3825YA500682KJRSYXTR-ND 1608-3825YA500682KJRSYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021415 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers