Knowles Ceramic Capacitors 3825YA500332KJRSYX

Description
3825 500VAC 3.30 NF 10% X7R
Request a Quote Datasheet
Description
3825 500VAC 3.30 NF 10% X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-3825YA500332KJRSYXCT-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 3.30 NF 10% X7R

3825 500VAC 3.30 NF 10% X7R

Buy Now Datasheet
Ceramic Capacitors - 1608-3825YA500332KJRSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 3.30 NF 10% X7R

3825 500VAC 3.30 NF 10% X7R

Buy Now Datasheet
Ceramic Capacitors - 1608-3825YA500332KJRSYXTR-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 3.30 NF 10% X7R

3825 500VAC 3.30 NF 10% X7R

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-3825YA500332KJRSYXCT-ND 1608-3825YA500332KJRSYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details