Knowles Ceramic Capacitors 3825YA500272KJRSYX

Description
3825 500VAC 2.70 NF 10% X7R
Request a Quote Datasheet
Description
3825 500VAC 2.70 NF 10% X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-3825YA500272KJRSYXTR-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 2.70 NF 10% X7R

3825 500VAC 2.70 NF 10% X7R

Buy Now Datasheet
Ceramic Capacitors - 1608-3825YA500272KJRSYXCT-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 2.70 NF 10% X7R

3825 500VAC 2.70 NF 10% X7R

Buy Now Datasheet
Ceramic Capacitors - 1608-3825YA500272KJRSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 2.70 NF 10% X7R

3825 500VAC 2.70 NF 10% X7R

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-3825YA500272KJRSYXTR-ND 1608-3825YA500272KJRSYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers