Knowles Ceramic Capacitors 3825YA500222KJRSYX

Description
3825 500VAC 2.20 NF 10% X7R
Request a Quote Datasheet
Description
3825 500VAC 2.20 NF 10% X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-3825YA500222KJRSYXCT-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 2.20 NF 10% X7R

3825 500VAC 2.20 NF 10% X7R

Buy Now Datasheet
Ceramic Capacitors - 1608-3825YA500222KJRSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 2.20 NF 10% X7R

3825 500VAC 2.20 NF 10% X7R

Buy Now Datasheet
Ceramic Capacitors - 1608-3825YA500222KJRSYXTR-ND - DigiKey
Thief River Falls, MN, United States
3825 500VAC 2.20 NF 10% X7R

3825 500VAC 2.20 NF 10% X7R

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-3825YA500222KJRSYXCT-ND 1608-3825YA500222KJRSYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details