The Type 381LX153M035K452 is a snap-in aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 15,000 µF and a tolerance of ±20%. It features a 30 mm diameter and 45 mm length, with two 6.3 mm snap-in pins. The capacitor operates within a temperature range of −40 °C to +105 °C and is rated for 3,000 hours of endurance at 105 °C under full load. Its maximum ESR at 120 Hz is 0.020 ohms and at 20 kHz is 0.020 ohms, with a ripple current rating of 4.50 A at 105 °C. The device meets the 105 °C endurance and shelf life tests specifying ±20% capacitance change and 200% ESR limit. The case is insulated with PET material, as applicable for date codes after December 2019.
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
105 °C High Ripple, Snap-In Aluminum 15000µF 35V
CAP ALUM 15000UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX153M035K452 | 338-2522-ND | 2002-381LX153M035K452 | 381LX153M035K452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |