Cornell Dubilier Aluminum Electrolytic Capacitors 381LX152M200K052

Description
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 381LX152M200K052-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381LX152M200K052-ND
Aluminum Electrolytic Capacitors 381LX152M200K052-ND
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-381LX152M200K052 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LX152M200K052
Aluminum Electrolytic Capacitors 2002-381LX152M200K052
105 °C High Ripple, Snap-In Aluminum 1500µF 200V

105 °C High Ripple, Snap-In Aluminum 1500µF 200V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LX152M200K052 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LX152M200K052
Capacitors - Aluminum Electrolytic Capacitors 381LX152M200K052
CAP ALUM 1500UF 20% 200V SNAP

CAP ALUM 1500UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 381LX152M200K052-ND 2002-381LX152M200K052 381LX152M200K052
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers