Cornell Dubilier Aluminum Electrolytic Capacitors 381LR681M250H052

Description
105 °C Highest Ripple, Snap-In Aluminum 680µF 250V
Request a Quote Datasheet
Description
105 °C Highest Ripple, Snap-In Aluminum 680µF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-381LR681M250H052 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LR681M250H052
Aluminum Electrolytic Capacitors 2002-381LR681M250H052
105 °C Highest Ripple, Snap-In Aluminum 680µF 250V

105 °C Highest Ripple, Snap-In Aluminum 680µF 250V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 381LR681M250H052-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381LR681M250H052-ND
Aluminum Electrolytic Capacitors 381LR681M250H052-ND
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 219mOhm @ 120Hz 3000 Hrs @ 105°C

680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 219mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 381LR681M250H052 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
381LR681M250H052
Aluminum Electrolytic Capacitor 381LR681M250H052
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LR681M250H052 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LR681M250H052
Capacitors - Aluminum Electrolytic Capacitors 381LR681M250H052
CAP ALUM 680UF 20% 250V SNAP

CAP ALUM 680UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-381LR681M250H052 381LR681M250H052-ND 381LR681M250H052 381LR681M250H052
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details