680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 244mOhm 2000 Hrs @ 105°C
Compact, High Ripple, Snap-In Aluminum 680µF 350V
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 381LQ681M350K052-ND | 2002-381LQ681M350K052 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 680 microF | 680 microF |