The 381LQ393M010K032 is a snap-in aluminum electrolytic capacitor with a capacitance of 39,000 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It has a diameter of 30 mm and a length of 35 mm, with a maximum ESR of 0.026 Ω at 120 Hz and 0.022 Ω at 20 kHz. The ripple current rating is 3.70 A at 120 Hz and 4.26 A at 20 kHz at 105 °C. It operates within a temperature range of -40 °C to +105 °C and meets an endurance life test of 2000 hours at full load and 105 °C. The case is insulated and designed for high ripple current applications.
Compact, High Ripple, Snap-In Aluminum 39000µF 10V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 39000UF 20% 10V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ393M010K032 | 2002-381LQ393M010K032 | 381LQ393M010K032 | 381LQ393M010K032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 39000 microF | 39000 microF | 39000 microF | 39000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |