Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Compact, High Ripple, Snap-In Aluminum 3900µF 50V
3900µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 106mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 3900UF 20% 50V SNAP
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ392M050J012 | 2002-381LQ392M050J012 | 381LQ392M050J012-ND | 381LQ392M050J012 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Type | Fixed | Fixed | ||
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF | |
| WVDC | 50 volts | 50 volts | ||
| Packing Method | Carton | Bulk | Bulk; Bulk |