The 381LQ333M016K032 is a snap-in aluminum electrolytic capacitor rated for 160 Vdc with a capacitance of 33,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 35 mm, with a nominal ripple current of 4.70 A at 120 Hz and 5.41 A at 20 kHz at +105 °C. The maximum ESR is 0.023 Ω at 120 Hz and 0.019 Ω at 20 kHz at +25 °C. The operating temperature range is −25 °C to +105 °C. It meets an endurance life test of 2000 hours at full load and 105 °C, with capacitance change within ±20% and ESR within 200% of limit. The case is insulated with a PVC sleeve and has two 6.3 mm snap-in pins.
Compact, High Ripple, Snap-In Aluminum 33000µF 16V
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 23mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 33000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ333M016K032 | 2002-381LQ333M016K032 | 381LQ333M016K032-ND | 381LQ333M016K032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |