The 381LQ273M025K042 is a snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 27,000 µF and a tolerance of ±20%. It has a case size of 30 mm in diameter and 40 mm in length, with a maximum ESR of 0.021 Ω at 120 Hz and 0.016 Ω at 20 kHz, and a ripple current rating of 4.80 A at 105 °C. Operating temperature ranges from −40 °C to +105 °C for voltages up to 315 Vdc. It meets an endurance life test of 2000 hours at full load and 105 °C, with defined limits for capacitance change, ESR, and leakage current.
27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 21mOhm @ 120Hz 2000 Hrs @ 105°C
Compact, High Ripple, Snap-In Aluminum 27000µF 25V
CAP ALUM 27000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ273M025K042 | 381LQ273M025K042-ND | 2002-381LQ273M025K042 | 381LQ273M025K042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 27000 microF | 27000 microF | 27000 microF | 27000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |