The 381LQ183M016H032 is a snap-in aluminum electrolytic capacitor rated for 160 Vdc, with a capacitance of 18,000 µF and a tolerance of ±20%. It has a case size of 22 mm in diameter and 35 mm in length, with a 4.0 mm pin length. The capacitor operates within a temperature range of -25 °C to +105 °C and meets a rated ripple current of 3.50 A at 120 Hz and 4.03 A at 20 kHz at +105 °C. It is rated for 2000 hours of endurance at full load and 105 °C, with an ESR limit of 0.041 Ω at +25°C and 0.035 Ω at 20 kHz. The capacitor complies with the series specification of bench-tested performance under full electrical and thermal stress conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Compact, High Ripple, Snap-In Aluminum 18000µF 16V
CAP ALUM 18000UF 20% 16V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ183M016H032 | 381LQ183M016H032 | 2002-381LQ183M016H032 | 381LQ183M016H032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |