The 381LQ123M025J022 is a snap-in aluminum electrolytic capacitor with a capacitance of 12,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 25 mm and a length of 30 mm, with 6.3 mm snap-in pins. At +25°C, it exhibits a maximum ESR of 0.048 ohms at 120 Hz and 0.036 ohms at 20 kHz, and a ripple current rating of 3.20 A at 120 Hz and 3.68 A at 20 kHz. The component operates within a temperature range of -40 °C to +105 °C and meets an endurance life test of 2000 hours at full load and 105 °C with no more than ±20% change in capacitance and ESR doubling. The case is insulated with a PVC sleeve.
Compact, High Ripple, Snap-In Aluminum 12000µF 25V
CAP ALUM 12000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ123M025J022 | 2002-381LQ123M025J022 | 381LQ123M025J022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) |