The 381LL183M035A052 is a snap-in aluminum electrolytic capacitor from the 381LL series, rated for 35 Vdc with a capacitance of 18,000 µF and a tolerance of ±20%. It features a 35 mm diameter and 50 mm height, with two-pin terminal configuration and a PET insulating sleeve. Designed for high ripple current applications, it supports an 8,000-hour lifespan at full load and 105°C, with stable ESR and capacitance over life. Operating temperature ranges from -55°C to +105°C. The part meets RoHS compliance.
18000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 8000 Hrs @ 105°C
CAP ALUM 18000UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LL183M035A052 | 338-381LL183M035A052-ND | 381LL183M035A052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |