The 381LX series is a snap-in aluminum electrolytic capacitor for high-ripple applications like switching power supplies and motor drives, offering extended life and higher ripple current than Type 380L/LX. It has a 2-pin configuration, operates from -40 °C to +105 °C for voltages ≤250 Vdc and -25 °C to +105 °C for ≥315 Vdc, with a voltage range of 10 to 600 Vdc and capacitance from 33 µF to 150,000 µF. Capacitance tolerance is ±20%. Endurance life is 3000 hours at 105 °C under full load. Pin length is 6.3 mm standard. Case diameters range from 22 mm to 50 mm, lengths from 20 mm to 105 mm. It meets vibration requirements of 10 to 55 Hz at 10 g max per plane.
Adding longer-life and more ripple capability to the excellent value of Type 380L/LX capacitors, the 381L/LX readily handles tough switching power supply input and output circuits and motor-drive bus capacitor applications where the high surface area of multiple units in parallel equals the ripple capability of our Type 520C inverter-grade capacitor. Type 381LX delivers more capacitance per can size while Type 381L gives lower ESR for the same capacitance rating. Type 383L gives the choice of 4 or 5 leads for stable, reverseproof mounting. Type 383LX has 5 leads available.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381L222M200A082 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) |