Cornell Dubilier Aluminum Electrolytic Capacitors 381EL471M315A042

Description
470µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 380mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 380mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 381EL471M315A042-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381EL471M315A042-ND
Aluminum Electrolytic Capacitors 381EL471M315A042-ND
470µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 380mOhm @ 120Hz 7000 Hrs @ 105°C

470µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 380mOhm @ 120Hz 7000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 381EL471M315A042-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Aluminium Capacitors - 1713282 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details