Cornell Dubilier Aluminum Electrolytic Capacitors 381EL471M200K022

Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 380mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 380mOhm @ 120Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 381EL471M200K022-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381EL471M200K022-ND
Aluminum Electrolytic Capacitors 381EL471M200K022-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 380mOhm @ 120Hz 7000 Hrs @ 105°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 380mOhm @ 120Hz 7000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 381EL471M200K022-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C681T200AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF
View Details
4 suppliers
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details